EN
  • EN
  • DE

TPS2041BDBVR

Part No TPS2041BDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL SOT23-5 / USB Power Switch Single 5.5V 0.75A to 1.25A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033605-TPS2041BDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Family Name TPS2041B
Introduction Date October 13, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2041BDBVR CAD Model

Description

The TPS2041BDBVR is a versatile and robust power distribution switch from Texas Instruments, designed for applications where USB power distribution and precision current limiting are required. This device is part of the TPS204xB family, which is known for its enhanced system reliability and protection features.

Key Features:

  • Single Channel Current-Limited Power Switch: The TPS2041BDBVR offers a single, integrated channel, making it an ideal choice for managing power to individual USB ports or other power-sensitive components.
  • Programmable Current Limiting: Users can set the current limit threshold via an external resistor, allowing for tailored protection to meet specific requirements of the connected device.
  • Fast Overcurrent Response: With a quick reaction to overcurrent conditions, the TPS2041BDBVR ensures that devices are protected promptly, minimizing the risk of damage.
  • Thermal Shutdown Protection: The device includes an auto-recovery thermal shutdown feature that protects both the switch and the downstream devices from overheating.
  • Built-in Charge Pump: The internal charge pump allows the switch to drive n-channel MOSFETs, reducing the voltage drop and power dissipation compared to p-channel MOSFETs.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to insufficient supply voltage.
  • Controlled Rise Time: The TPS2041BDBVR offers a controlled rise time to reduce inrush current, which is beneficial for applications susceptible to voltage spikes.

Applications:

The TPS2041BDBVR is suitable for a variety of applications, particularly those that require reliable power management and distribution with current limiting capabilities. It is commonly used in:

  • USB Hubs and Peripherals
  • Portable Electronics
  • Hot-Swap Supplies
  • Self-Powered and Bus-Powered USB Devices

With its compact SOT-23-6 package, the TPS2041BDBVR is perfect for space-constrained applications, providing powerful features in a small footprint. Whether you're designing a USB hub or managing power in portable devices, the TPS2041BDBVR from Texas Instruments delivers the reliability and performance needed for today's electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3033 $50.0445
405+ $0.2489 $100.8045
625+ $0.2411 $150.6875
860+ $0.2333 $200.6380
1,110+ $0.2256 $250.4160
1,485+ $0.2022 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,660 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess