Product Overview: Microchip Technology's 24S52-I/MS
The 24S52-I/MS is a high-performance, serial EEPROM device from the renowned semiconductor manufacturer, Microchip Technology. This device is part of Microchip's extensive range of EEPROM products, which are known for their reliability and versatility in various applications. The 24S52-I/MS offers a robust storage solution for applications that require non-volatile memory with low power consumption and high endurance.
Key Features
- Memory Size: The 24S52-I/MS provides a 2Kb storage capacity, suitable for storing configuration settings, calibration data, and small application logs.
- Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface for communication, which enables straightforward integration with a wide range of microcontrollers and processors.
- Operating Voltage: The device operates over a wide voltage range, typically between 2.5V to 5.5V, making it adaptable to various system power supplies.
- Temperature Range: Designed for industrial applications, it operates across an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
- Package: The 24S52-I/MS is available in an 8-pin MSOP (Mini Small Outline Package) that is both space-efficient and suitable for surface mount technology (SMT).
- Write Protect: It includes a write-protect feature that prevents accidental overwrites and ensures data integrity.
- Endurance: The EEPROM offers high write endurance with a minimum of 1 million write cycles per byte, which is ideal for applications that require frequent data updates.
Applications
The versatility of the 24S52-I/MS makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for use in industrial and automotive systems, consumer electronics, medical devices, smart cards, and any other systems where reliable data storage is crucial. Its robust design ensures that data is preserved through power cycles and across a range of operating conditions.
Ordering Information
For ordering the 24S52-I/MS or obtaining more information about pricing and availability, interested parties should contact Microchip Technology directly or visit authorized distributors. Technical support and datasheets are also available on the Microchip Technology website to assist with integration and design considerations.