EN
  • EN
  • DE

MAX5026UT

Part No MAX5026UT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704386-MAX5026UT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5026UT CAD Model

Description

The MAX5026UT from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 500mA of output current with a high power supply rejection ratio (PSRR). This robust LDO regulator is ideal for noise-sensitive applications due to its low-noise output, making it a perfect choice for RF applications, portable devices, and any system where a stable and clean power supply is critical.

Key Features:

  • High Output Current: Capable of delivering up to 500mA of continuous output current, suitable for a wide range of applications.
  • Low Dropout Voltage: Offers a low dropout voltage, enabling efficient operation even when the input-to-output voltage differential is minimal.
  • High PSRR: Features a high power supply rejection ratio, which significantly reduces the amount of power supply noise reaching the output.
  • Low Output Noise: Produces a low-noise output, essential for RF and other noise-sensitive circuits.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match specific application requirements.
  • Thermal and Short-Circuit Protection: Offers built-in thermal and short-circuit protection, enhancing the reliability and longevity of the regulator and the overall system.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Small Footprint: Available in a small, thermally efficient SOT23 package, ideal for space-constrained applications.

Applications:

  • RF and Wireless Devices
  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Automotive Electronics
  • Industrial Control Systems

The MAX5026UT is a versatile LDO regulator that combines high performance with Maxim Integrated's commitment to quality and reliability. Whether you're designing a new system or looking to improve an existing one, the MAX5026UT offers the features and specifications necessary to meet the demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess