Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2034
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272082-TPS2034D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2034D CAD Model

Description

The TPS2034D from Texas Instruments is a robust USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This integrated circuit is particularly suited for USB applications, providing up to 0.5 A of continuous current with a single enable input control.

Key Features

  • Current-Limiting Protection: The TPS2034D is equipped with built-in current limiting to protect the host device from overcurrent conditions. This ensures safe operation even when downstream devices draw excessive current.
  • Thermal Shutdown: In the event of an over-temperature condition, the thermal shutdown feature will turn off the switch to prevent damage to the circuit, automatically resetting once normal temperature conditions are restored.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, thereby protecting the device and the load from insufficient power conditions.
  • Fast Transient Response: The device is designed to handle fast transients on the bus line, ensuring stable operation during sudden changes in load.
  • Controlled Rise Time: The TPS2034D provides a controlled rise time which reduces inrush current when powering capacitive loads, enhancing system reliability.
  • Open-Drain Fault Flag: An open-drain fault flag output provides a signal to the host controller if an overcurrent, thermal shutdown, or UVLO event occurs.

Applications

The TPS2034D is ideal for a wide range of applications, particularly where USB power distribution is required. Typical applications include:

  • USB Hubs
  • Peripheral Power Controllers
  • Desktop Computers
  • Notebook Computers
  • Monitors and Docking Stations

Package and Quality

The device is available in an 8-pin SOIC package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The TPS2034D is also characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.

With its robust set of features and protections, the TPS2034D is an excellent choice for designers looking to implement USB power switching with confidence in the safety and reliability of their systems.

You May Also Be Interested in

STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D
ON Semiconductor
Advanced Load Management
Lowest to $1.2904
ECAD model for NCP45520IMNTWG-H
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E
Micrel
Fixed and Adjustable Current Limiting Power Distribution Switches
Lowest to $0.9417
ECAD model for MIC2019YML
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
Diodes Incorporated
PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Lowest to $1.5718
ECAD model for DPS1133FIAQ-13
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1174 $50.8176
58+ $1.7373 $100.7634
90+ $1.6830 $151.4700
123+ $1.6288 $200.3424
159+ $1.5745 $250.3455
213+ $1.4116 $300.6708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention