EN
  • EN
  • DE

TPS2010APWP

Part No TPS2010APWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 200mA
Rds On (Typ) 30 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1272062-TPS2010APWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2010A
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2010APWP CAD Model

Description

The TPS2010APWP is a high-performance, adaptive on-resistance power distribution switch from Texas Instruments, designed for USB and other power distribution applications. This device is part of TI's power management integrated circuits and is tailored to provide reliable and efficient power distribution with thermal and short-circuit protection.

Key Features

  • Adaptive On-Resistance: The TPS2010APWP features an adaptive on-resistance that ensures minimal voltage drop and power loss across the switch, enhancing the efficiency of the power distribution system.
  • Current Limiting: The device incorporates a current-limiting feature to protect the power source from excessive load, thereby ensuring the safety and longevity of the system.
  • Thermal Shutdown: With thermal shutdown protection, the TPS2010APWP prevents overheating, thereby maintaining system stability and reliability even under high current operations.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, providing stable power to sensitive components.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctions due to undervoltage conditions.

Applications

The TPS2010APWP is suitable for a wide range of applications where power distribution and protection are critical. These include:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Electronics
  • Notebook Computers
  • Peripheral Power Management

Package and Quality

This device is available in a 14-pin HTSSOP (PWP) package, which offers a compact footprint for space-constrained applications. The TPS2010APWP is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency.

Design Resources

Designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS2010APWP into their projects. Texas Instruments also provides design tools and simulation models to streamline the design process and optimize system performance.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6017 $52.0340
47+ $2.1347 $100.3309
73+ $2.0680 $150.9640
100+ $2.0013 $200.1300
130+ $1.9346 $251.4980
173+ $1.7345 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess