EN
  • EN
  • DE

TPL7407LAPWR

Part No TPL7407LAPWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPL7407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48722-2, 296-48722-1, 296-48722-6, TPL7407LAPWR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849067-TPL7407LAPWR
Ultra Librarian 3D Model Ultra Librarian TPL7407LAPWR CAD Model

Description

Product Overview: TPL7407LAPWR from Texas Instruments

The TPL7407LAPWR is a high-performance, power-efficient, 7-channel NMOS transistor array integrated circuit designed by Texas Instruments. This robust device is specifically engineered to drive a wide range of loads, including LEDs, relays, and stepper motors, making it an ideal choice for industrial, automotive, and consumer applications where multiple output channels are required.

Key Features:

  • High-Voltage Outputs: The TPL7407LAPWR can handle up to 50V on the output side, which allows it to drive a variety of high-voltage loads.
  • High-Current Drive Capability: Each channel of the TPL7407LAPWR can deliver up to 600 mA of continuous current, providing sufficient power for most relay and motor applications.
  • Low Power Consumption: With a typical quiescent current of 100 µA, this device is designed for energy-sensitive applications, helping to minimize power losses and extend battery life in portable devices.
  • Improved Thermal Performance: The TPL7407LAPWR comes in a TSSOP (Thin Shrink Small Outline Package) that offers excellent thermal dissipation, ensuring reliable operation even under high load conditions.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive kickback, which is critical when switching inductive loads such as motors and relays.

Applications:

The versatility of the TPL7407LAPWR makes it well-suited for a broad range of applications, including:

  • Automotive modules such as door locks and HVAC controls
  • Industrial controls, including PLCs and motor drivers
  • Home automation systems for driving relays, solenoids, and other actuators
  • Consumer electronics where multiple output channels and high-current drive are required

Product Specifications:

Parameter Value
Output Voltage (Max) 50V
Output Current (Max per channel) 600 mA
Quiescent Current (Typ) 100 µA
Package / Case TSSOP-16

The TPL7407LAPWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for complex electronic systems. Its combination of high-voltage and high-current capabilities, along with its power efficiency and robust protection features, makes it an excellent choice for designers looking to create compact, high-performance products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4315 $51.7800
285+ $0.3540 $100.8900
440+ $0.3430 $150.9200
605+ $0.3319 $200.7995
780+ $0.3209 $250.3020
1,045+ $0.2877 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess