EN
  • EN
  • DE

TPL5110DDCT

Part No TPL5110DDCT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC TIMER W/WATCHDOG 6-SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Programmable Timer
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 35nA
Temperature Range - Operating -40°C to 105°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1111227-TPL5110DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL5110DDCT CAD Model

Description

Overview of Texas Instruments TPL5110DDCT

The Texas Instruments TPL5110DDCT is a highly efficient nano-power system timer that is designed for power gating in duty-cycled or battery-powered applications. This compact device is an integral component for systems that require extended battery life and minimized power consumption. By enabling the power supply only when necessary, the TPL5110DDCT significantly reduces the overall energy usage of the system.

Key Features

  • Ultra-Low Power Consumption: The TPL5110DDCT boasts a remarkably low current consumption of 35 nA (typical) in its timing operation, making it an excellent choice for power-sensitive designs.
  • Adjustable Timing: Users can program the timer from 100 ms to 7200 s (2 hours) via an external resistor, offering flexibility to meet various application requirements.
  • Manual Power-On: A manual reset feature allows the user to override the timer, enabling immediate system wake-up when necessary.
  • Supply Voltage Range: The device operates over a wide range of supply voltages from 1.8 V to 5.5 V, accommodating a variety of power sources.
  • Small Package Size: The TPL5110DDCT comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

With its versatile features, the Texas Instruments TPL5110DDCT is suited for a wide array of applications, including:

  • Battery-powered sensor nodes in Internet of Things (IoT) devices
  • Wearable electronics that require periodic wake-up and sleep modes
  • Environmental monitoring systems that operate intermittently
  • Energy harvesting systems that need to conserve power between active cycles

Conclusion

The TPL5110DDCT from Texas Instruments is a robust solution for designers looking to optimize the power efficiency of their battery-operated or portable devices. Its ultra-low power consumption and programmable timing intervals make it an essential component for applications where power management is critical. By integrating this nano-power system timer, developers can enhance the battery life of their products without compromising on performance.

You May Also Be Interested in

Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8855 $53.1300
140+ $0.7265 $101.7100
215+ $0.7038 $151.3170
295+ $0.6811 $200.9245
380+ $0.6584 $250.1920
510+ $0.5903 $301.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,530 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess