EN
  • EN
  • DE

M74HC4851YTTR

Part No M74HC4851YTTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX SINGLE 8:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 6.7pF, 22pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 041331-M74HC4851YTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4851YTTR CAD Model

Description

STMicroelectronics M74HC4851YTTR Analog Multiplexer/Demultiplexer

The M74HC4851YTTR is a high-speed CMOS 8-channel analog multiplexer/demultiplexer integrated circuit produced by STMicroelectronics. This versatile component is designed to handle both digital and analog signals, making it an ideal choice for a variety of applications in the consumer, industrial, and telecommunications markets.

With its single-ended 8-channel configuration, the M74HC4851YTTR can be used as either a multiplexer or a demultiplexer. The device features low "ON" resistance and low "OFF" leakage current, ensuring minimal signal distortion and high integrity. It operates over a wide range of analog inputs, from VCC to VEE, and is compatible with 6V, 10V, and 15V input levels.

The M74HC4851YTTR is equipped with an inhibit input to simultaneously disconnect all channels. It also includes an overvoltage protection feature that allows the voltage at the switch terminals to exceed the supply voltage without causing damage to the device. This makes it particularly robust for applications subject to harsh operating conditions or unexpected voltage spikes.

Engineered for easy implementation, the device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its lead (Pb) free composition and RoHS compliance ensure that it meets current environmental standards for electronic components.

Key features of the M74HC4851YTTR include:

  • Low "ON" resistance: Ensuring minimal signal loss and high-quality signal transmission.
  • Low "OFF" leakage current: Providing high isolation between channels in the "OFF" state.
  • Wide operating voltage range: Suitable for various analog signal levels.
  • Overvoltage protection: Enhancing the durability and reliability of the device.
  • Lead-free and RoHS compliant: Meeting environmental regulations for electronic components.

Whether used in analog signal routing, data acquisition systems, communication systems, or any application requiring a high-quality analog switch, the M74HC4851YTTR offers the performance and reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2053 $54.2385
105+ $0.9890 $103.8450
160+ $0.9581 $153.2960
220+ $0.9272 $203.9840
280+ $0.8963 $250.9640
375+ $0.8035 $301.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess