EN
  • EN
  • DE

TL16C550CFN

Part No TL16C550CFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032327-TL16C550CFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550CFN CAD Model

Description

Introducing the TL16C550CFN: A High-Performance UART Component

The TL16C550CFN is a specialized integrated circuit from the renowned manufacturer Texas Instruments. Designed to facilitate serial communication in a broad range of computing and communications systems, this device is a member of the 550 series of Asynchronous Communications Elements (ACEs). The TL16C550CFN is particularly well-suited for applications requiring high data throughput and reliable performance in industrial, networking, and telecommunications environments.

Key Features

  • Enhanced Baud Rate: The device supports baud rates up to 1.5 Mbps, allowing for high-speed data transmission, which is essential for modern applications that demand quick data exchange.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, the TL16C550CFN can handle a significant amount of data without overloading the CPU, leading to more efficient processing and reduced system latency.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, providing the flexibility needed to accommodate various data formats and communication protocols.
  • Auto Flow Control: The device includes automatic hardware and software flow control capabilities, ensuring smooth data flow and preventing data loss during transmission.
  • Modem Control: With its comprehensive modem control capabilities, the TL16C550CFN is ideal for establishing and managing point-to-point data connections.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing precise adjustment of the data rate for customized communication requirements.

Applications

The TL16C550CFN is versatile and can be used in a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Telecommunications infrastructure

Technical Specifications

The TL16C550CFN comes in a 44-pin PLCC (Plastic Lead Chip Carrier) package and operates over a wide temperature range, ensuring reliability and performance even in harsh conditions. Its 5V operating voltage aligns with the common standards of many digital systems, making it easy to integrate into existing designs.

In conclusion, the TL16C550CFN from Texas Instruments is an exceptional choice for developers and engineers looking for a reliable and high-speed UART interface. Its robust feature set and flexible operation modes make it a go-to component for enhancing serial communication in a multitude of technological solutions.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess