EN
  • EN
  • DE
  • IT

TPIC9201

Part No TPIC9201
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW-SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272036-TPIC9201
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC9201 CAD Model

Description

The TPIC9201 from Texas Instruments is a highly integrated circuit designed for the automotive industry, offering a robust and efficient solution for managing power distribution within vehicular systems. This device is particularly well-suited for applications that require a high degree of reliability and precision, such as advanced driver-assistance systems (ADAS), infotainment, and body electronics.

Key Features

  • High Voltage Tolerance: The TPIC9201 is capable of handling high voltage inputs, making it suitable for direct connection to automotive battery systems.
  • Multiple Output Channels: Equipped with multiple output channels, the device can control several loads, each with its own diagnostic feedback.
  • Integrated Protection: The device features built-in protection mechanisms against overcurrent, overvoltage, and overtemperature conditions, ensuring the safety and longevity of the system.
  • Communication Interface: With an SPI (Serial Peripheral Interface), the TPIC9201 allows for seamless communication with a microcontroller, facilitating easy control and diagnostics.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for reducing the overall power consumption of the vehicle and extending battery life.

Applications

The versatility of the TPIC9201 makes it an ideal choice for a range of automotive applications, including:

  • Power distribution modules
  • Body control modules
  • Smart junction boxes
  • LED lighting control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPIC9201 is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring reliable performance in harsh environments.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the TPIC9201, including datasheets, application notes, and design tools. This support helps to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess