EN
  • EN
  • DE
  • IT

SY58028UMG

Part No SY58028UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION DIFFERENTIAL CML 4:1 MUX WITH 1:2 FANOUT AND INTERNAL I/O TERMINATION | IC MUX 4:1 DIFF 1:2 FANOUT 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number 58028
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1263035-SY58028UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58028UMG CAD Model

Description

The SY58028UMG is a state-of-the-art, high-speed, fully differential CML 2:1 multiplexer from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced device is designed to meet the demanding requirements of high-performance data transmission systems, making it an ideal choice for a variety of applications, including data centers, high-speed computing, and telecommunications.

Key Features:

  • High-Speed Operation: The SY58028UMG is capable of handling data rates up to 28 Gbps, ensuring fast and efficient data transfer for critical applications.
  • Low Jitter Performance: With its excellent signal integrity, this multiplexer boasts low jitter performance, which is crucial for maintaining the quality of high-speed signals.
  • Flexibility: The device supports both CML (Current Mode Logic) and LVPECL (Low Voltage Positive Emitter Coupled Logic) inputs, offering versatility in interfacing with different signal standards.
  • Power Efficiency: Designed with power conservation in mind, the SY58028UMG operates with a minimal power consumption, reducing the overall power requirements for the systems in which it is used.
  • Robust Design: The device is built to withstand the rigors of high-speed operation, featuring a robust design that ensures long-term reliability and performance.

Applications:

The SY58028UMG is well-suited for a wide range of high-speed applications, including:

  • Data Communication Networks
  • High-Speed Servers and Routers
  • Telecommunication Switching Systems
  • Test and Measurement Equipment
  • High-Performance Computing Systems

With its advanced features and reliable performance, the SY58028UMG from Microchip Technology is the perfect solution for designers looking to enhance the speed and integrity of their data transmission systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5841 $50.4251
27+ $3.7614 $101.5578
42+ $3.6438 $153.0396
57+ $3.5263 $200.9991
74+ $3.4087 $252.2438
99+ $3.0561 $302.5539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess