EN
  • EN
  • DE

TPIC71008TDCARQ1

Part No TPIC71008TDCARQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description TPIC71008-Q1 - AUTOMOTIVE CATALO / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 984843-TPIC71008TDCARQ1
Ultra Librarian 3D Model Ultra Librarian TPIC71008TDCARQ1 CAD Model

Description

The TPIC71008TDCARQ1 from Texas Instruments is a state-of-the-art power management integrated circuit (PMIC) designed specifically for automotive applications. This robust component is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power management solutions for a wide range of automotive systems.

Key Features

  • High Integration: The TPIC71008TDCARQ1 integrates multiple power management functions into a single chip, which can help reduce system complexity and save on board space.
  • Wide Input Voltage Range: This PMIC supports a broad input voltage range, making it suitable for various automotive battery configurations and ensuring compatibility with a wide range of vehicle electrical systems.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC and the system it powers from damage due to excessive heat.
  • Robust Design: With built-in overvoltage, undervoltage, and overcurrent protection, the TPIC71008TDCARQ1 is designed to withstand the harsh conditions typical of automotive environments.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive product lineup, this PMIC meets the quality and reliability standards required for automotive qualification, including AEC-Q100 certification.

Applications

The TPIC71008TDCARQ1 is suited for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Lighting Systems

Technical Specifications

Parameter Value
Input Voltage Range Specific Range (e.g., 4.5V to 28V)
Operating Temperature Specific Range (e.g., -40°C to +125°C)
Package Type Specific Package (e.g., 32-pin VQFN)
Qualification AEC-Q100

For detailed technical specifications and application support, please refer to the official Texas Instruments datasheet for the TPIC71008TDCARQ1.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9616 $55.7312
16+ $6.5326 $104.5216
24+ $6.3284 $151.8816
33+ $6.1243 $202.1019
43+ $5.9202 $254.5686
57+ $5.3077 $302.5389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,031 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess