EN
  • EN
  • DE

TPIC2810DRG4

Part No TPIC2810DRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 100mA
Frequency 2MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 213291-TPIC2810DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC2810DRG4 CAD Model

Description

Overview of TPIC2810DRG4

The TPIC2810DRG4 is a state-of-the-art LED driver integrated circuit designed and manufactured by Texas Instruments. This device is specifically engineered to manage and drive low-voltage LED applications. The TPIC2810DRG4 is housed in a compact SOIC-20 package, making it suitable for space-constrained applications.

Key Features

  • Integrated Shift Register and Data Latches: The TPIC2810DRG4 includes an 8-bit shift register and data latches which allow for serial input to control outputs with minimal pin usage.
  • Constant-Current Sink Outputs: It offers 8 channels of constant-current sink outputs that can drive a wide range of LED configurations, ensuring consistent brightness and improved LED life.
  • Output Rating: Each channel can sink up to 250 mA, with an extended range for LED intensity control.
  • Power Supply Voltage: The device operates on a 3.0V to 5.5V supply voltage, catering to various system power requirements.
  • Thermal Shutdown Protection: The TPIC2810DRG4 incorporates thermal shutdown protection, enhancing the safety and reliability of the device.
  • Low Power Consumption: Designed for energy efficiency, the IC minimizes power consumption, making it ideal for battery-powered applications.

Applications

With its robust feature set, the TPIC2810DRG4 is well-suited for a broad range of applications, including:

  • LED displays and signage
  • Automotive lighting systems
  • Industrial control indicators
  • Portable electronics
  • Gaming machines

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPIC2810DRG4 is no exception. It is designed to meet high standards of performance and reliability, ensuring long-term functionality in diverse operating conditions.

Design Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and customer support to facilitate seamless integration of the TPIC2810DRG4 into their projects.

In summary, the TPIC2810DRG4 from Texas Instruments is a highly versatile and reliable LED driver that offers a perfect blend of performance, efficiency, and ease of use for designers looking to enhance their LED applications.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6756 $50.2680
75+ $1.3749 $103.1175
115+ $1.3319 $153.1685
160+ $1.2889 $206.2240
205+ $1.2460 $255.4300
270+ $1.1171 $301.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess