EN
  • EN
  • DE

TPD6E001RSER

Part No TPD6E001RSER
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 11V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 033562-TPD6E001RSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD6E001RSER CAD Model

Description

The TPD6E001RSER from Texas Instruments is a state-of-the-art, low-capacitance TVS (Transient Voltage Suppressor) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This device is an essential component for modern electronics where high-speed data lines and sensitive circuits require robust protection without compromising signal integrity.

Key Features

  • ESD Protection: The TPD6E001RSER offers exceptional ESD protection, meeting IEC 61000-4-2 (Level 4) standards, safeguarding your devices from electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With ultra-low capacitance, this device ensures minimal signal distortion, making it ideal for high-speed applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Multi-Channel Integration: The six-channel integration allows for compact designs while providing protection for multiple lines, saving board space and reducing component counts.
  • Low Leakage Current: The TPD6E001RSER is engineered to have a low leakage current, ensuring minimal power loss and preserving battery life in portable applications.
  • Small Package Size: Housed in a tiny UQFN package, this device is perfect for space-constrained applications, offering essential protection without the bulk.

Applications

The versatile TPD6E001RSER is suitable for a wide range of applications, including:

  • Consumer Electronics: Smartphones, Tablets, PCs, and TVs
  • Communication Devices: Network Ports, Transceivers, and WLAN Devices
  • Portable Electronics: Digital Cameras, Portable Media Players, and Wearables
  • Industrial Systems: Sensors, Control Interfaces, and Factory Automation Equipment

Reliability and Performance

Backed by Texas Instruments' commitment to quality, the TPD6E001RSER ensures reliable performance in the most demanding environments. Its robust design and advanced protection capabilities make it an essential component for safeguarding high-tech electronic systems against the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3565 $51.6925
345+ $0.2925 $100.9125
530+ $0.2834 $150.2020
730+ $0.2742 $200.1660
945+ $0.2651 $250.5195
1,265+ $0.2377 $300.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess