EN
  • EN
  • DE

TPD4E001DBVR

Part No TPD4E001DBVR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 094005-TPD4E001DBVR
Family Name TPD4E001
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4E001DBVR CAD Model

Description

Overview of Texas Instruments TPD4E001DBVR

The Texas Instruments TPD4E001DBVR is a state-of-the-art transient voltage suppressor designed to protect high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient device is an essential component for modern electronic systems that require robust protection against the damaging effects of sudden voltage spikes.

Key Features

  • ESD Protection: The TPD4E001DBVR offers superb ESD protection for up to four data or I/O lines, meeting IEC 61000-4-2 (Level 4) standards. It can safely dissipate ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, ensuring the integrity of the protected lines.
  • Low Capacitance: With a low loading capacitance of only 0.8 pF (typical) per channel, this device is ideal for protecting high-speed interfaces without compromising signal integrity, making it suitable for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Small Footprint: The TPD4E001DBVR comes in a SOT-23 (DBV) package, which occupies minimal board space. This makes it an excellent choice for space-constrained applications like portable electronics, where board real estate is at a premium.
  • Low Clamping Voltage: This device provides a low clamping voltage during an ESD event, further protecting sensitive circuitry from the potential damage caused by transient voltages.
  • Bidirectional Design: The TPD4E001DBVR's bidirectional design allows for simplified circuit layout, as the protection works for signals traveling in both directions.

Applications

The versatility of the TPD4E001DBVR makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network switches and routers
  • Audio and video interfaces like HDMI, DisplayPort, and Thunderbolt
  • USB-powered devices and peripherals
  • Industrial controls and automation equipment

In summary, the Texas Instruments TPD4E001DBVR is an essential component for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events. Its combination of low capacitance, small package size, and powerful ESD protection makes it an excellent choice for safeguarding high-speed data lines across a diverse array of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess