EN
  • EN
  • DE

TPD3E001DRLR

Part No TPD3E001DRLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 90W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 033551-TPD3E001DRLR
Family Name TPD3E001
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Medical, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Portable Devices, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD3E001DRLR CAD Model

Description

The TPD3E001DRLR from Texas Instruments is a robust, versatile low-capacitance ESD protection device, designed to safeguard high-speed data interfaces from electrostatic discharge (ESD) and other transient voltage events. This compact component is part of TI's extensive range of circuit protection devices, offering reliable performance in a small-footprint package.

Key Features

  • Low Capacitance: With a typical capacitance of only 1.5 pF per channel, the TPD3E001DRLR ensures minimal signal degradation, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Triple Channel Integration: This device includes three ESD protection channels, making it a convenient and space-efficient solution for protecting multiple data lines with a single component.
  • IEC 61000-4-2 Compliance: It meets the international standard for ESD immunity, ensuring that electronic equipment is protected against ESD pulses up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge).
  • Low Clamping Voltage: The TPD3E001DRLR features a low clamping voltage, which helps to protect sensitive circuitry by limiting the voltage spikes during transient events.
  • Ultra-Small Package: Housed in a tiny SOT-5X3 package (DRL), the device is perfect for space-constrained applications, enabling designers to incorporate ESD protection in even the most size-sensitive designs.

Applications

The TPD3E001DRLR is suitable for a wide range of applications where data line protection is crucial. Common uses include:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-definition multimedia interfaces
  • Serial-ATA (SATA) and other high-speed data buses
  • Mobile handsets, tablets, and other portable electronics
  • Notebook and desktop computers

By integrating the TPD3E001DRLR into your design, you can enhance the durability and reliability of your electronic products, ensuring they withstand the rigors of everyday use and comply with stringent industry standards for ESD protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4032 $50.4000
305+ $0.3309 $100.9245
470+ $0.3205 $150.6350
645+ $0.3102 $200.0790
835+ $0.2999 $250.4165
1,120+ $0.2688 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298,840 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess