EN
  • EN
  • DE

LTC3766IUFD#PBF

Part No LTC3766IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28QFN / Secondary Side PWM Controller Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Direct Flux Limit, PolyPhase
Packaging Tube
Applications Synchronous Forward Controller
Voltage - Input 5 V ~ 32 V
Operating Supply Voltage 5 V ~ 10 V
Operating Supply Current 5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783607-LTC3766IUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3766
Introduction Date July 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3766IUFD#PBF CAD Model

Description

Linear Technology LTC3766IUFD#PBF Dual Output PolyPhase Synchronous Step-Down DC/DC Controller

The LTC3766IUFD#PBF is a high-performance, dual output polyphase synchronous step-down DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This advanced controller is specifically engineered to deliver precise voltage regulation and high efficiency for a wide range of power supply applications. With its robust feature set and flexible design, the LTC3766IUFD#PBF is an ideal choice for complex power systems requiring reliable and efficient voltage conversion.

One of the key features of the LTC3766IUFD#PBF is its PolyPhase® operation, which allows multiple ICs to be connected in parallel, thus reducing input and output ripple and distributing thermal load. This results in improved performance and reliability, especially beneficial in high-current applications. The device supports a wide input voltage range from 4.5V to 38V, making it versatile for various sources, including intermediate bus voltages commonly found in telecom and datacom systems.

The LTC3766IUFD#PBF utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. It features selectable operating frequencies up to 850kHz or can be synchronized to an external clock, allowing for optimization of efficiency, component size, and noise characteristics. Additionally, the controller integrates a powerful 1.1Ω on-chip gate drivers, which help to reduce switching losses and improve overall efficiency.

For enhanced system protection, the LTC3766IUFD#PBF includes a variety of safeguards such as overvoltage protection, overcurrent protection, and a foldback current limit. It also offers an adjustable soft-start capability to control the inrush current during startup, further protecting the system and the load. The device is available in a compact 28-lead QFN package, which is suitable for space-constrained applications while still allowing for efficient heat dissipation.

In summary, the LTC3766IUFD#PBF from Linear Technology is a sophisticated, dual output, polyphase synchronous step-down controller that offers precision, efficiency, and reliability for demanding power supply designs. Its wide input voltage range, robust protection features, and high integration make it a top-tier solution for engineers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2203 $50.6436
29+ $3.4628 $100.4212
45+ $3.3546 $150.9570
62+ $3.2464 $201.2768
80+ $3.1382 $251.0560
107+ $2.8135 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess