EN
  • EN
  • DE

TPD12S521DBTR

Part No TPD12S521DBTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI RX PORT PROT 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Supply Voltage - Operating 5 V to 5.5 V
Case / Package 38-TSSOP
Mounting Surface Mount
Win Source Part Number 033540-TPD12S521DBTR
Family Name TPD12S521
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPD12S521DBTR CAD Model

Description

The TPD12S521DBTR is a highly integrated device designed by Texas Instruments to provide comprehensive protection and interface functionality for HDMI ports. This advanced semiconductor is tailored for applications requiring high-speed data integrity and protection against electrostatic discharge (ESD) and electrical over-stress (EOS).

Key Features

  • ESD Protection: The TPD12S521DBTR offers robust ESD protection on all HDMI lines, safeguarding against transient voltage spikes and maintaining signal integrity.
  • HDMI 1.4 Compatibility: This device is compatible with HDMI 1.4 specifications, ensuring support for high-definition multimedia interfaces.
  • Integrated Termination Resistors: It includes integrated termination resistors for the TMDS lines, which simplifies PCB layout and reduces external component requirements.
  • Low Capacitance: The low-capacitance design minimizes signal attenuation, allowing for the transmission of high-speed digital signals without significant losses.
  • Back-Drive Protection: It provides back-drive protection on all HDMI lines, ensuring that the device is safeguarded when powered down.

Applications

The TPD12S521DBTR is ideal for a wide range of applications where HDMI interfaces are utilized. These include:

  • Digital TVs and set-top boxes
  • Blu-ray players and gaming consoles
  • AV receivers and projectors
  • Personal computers and monitors

Technical Specifications

The device comes in a compact DBTR package and operates over a temperature range of -40°C to 85°C. With a 5.5V maximum supply voltage, it ensures compatibility with a variety of HDMI-enabled devices. The TPD12S521DBTR also features a low standby current, making it suitable for power-sensitive applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPD12S521DBTR is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance in all supported applications.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7440 $52.0800
165+ $0.6104 $100.7160
255+ $0.5914 $150.8070
350+ $0.5723 $200.3050
455+ $0.5532 $251.7060
605+ $0.4960 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,910 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess