EN
  • EN
  • DE

TPD12S521DBRG4

Part No TPD12S521DBRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 219958-TPD12S521DBRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD12S521DBRG4 CAD Model

Description

TPD12S521DBRG4 HDMI Interface Protection Device

The TPD12S521DBRG4 is a state-of-the-art HDMI interface protection device from Texas Instruments designed to safeguard HDMI ports against electrostatic discharge (ESD) and other transient voltage events. This integrated circuit is specifically engineered to meet the stringent requirements of high-definition multimedia interfaces, providing robust protection while maintaining signal integrity for optimal performance.

Key Features

  • ESD Protection: The TPD12S521DBRG4 offers exceptional ESD protection on all HDMI pins, ensuring that the device complies with the IEC 61000-4-2 (Level 4) standard. This feature helps to prevent damage to the HDMI port from static electricity and other voltage spikes that can occur during normal use or when connecting and disconnecting cables.
  • Integrated HDMI Features: The device includes integrated pull-up and pull-down resistors on the HDMI control lines, eliminating the need for external components and simplifying the overall design of the HDMI interface.
  • Low Capacitance: With its low-capacitance design, the TPD12S521DBRG4 ensures minimal signal distortion, allowing for the transmission of high-speed HDMI signals without compromising video or audio quality.
  • Small Form Factor: Housed in a compact DBRG4 package, this protection device is ideal for space-constrained applications, such as portable electronics, where board real estate is at a premium.

Applications

The TPD12S521DBRG4 is well-suited for a wide range of products that feature HDMI connectivity, including:

  • High-definition televisions (HDTVs)
  • Blu-ray players
  • Set-top boxes
  • Video game consoles
  • Home theater systems
  • Professional video equipment
  • Personal computers and laptops

With its robust protection features and high-performance design, the TPD12S521DBRG4 from Texas Instruments is an essential component for any device utilizing an HDMI interface. It not only safeguards the electronics from harmful voltage transients but also ensures a reliable and high-quality multimedia experience for the end-user.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess