EN
  • EN
  • DE

HVC365TRF-E

Part No HVC365TRF-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825182-HVC365TRF-E
Ultra Librarian 3D Model Ultra Librarian HVC365TRF-E CAD Model

Description

The HVC365TRF-E is a varactor diode manufactured by Renesas Electronics America. This component is specifically designed for use in electronic tuning applications, where variable capacitance is required to adjust the frequency of a circuit. It is commonly used in radio frequency (RF) circuits for applications such as radio tuners and voltage-controlled oscillators (VCOs).

Applications:

  • Radio Tuners: Used in AM/FM radio tuners to select different radio stations.
  • Voltage-Controlled Oscillators (VCOs): Employed in VCOs to adjust the oscillation frequency.
  • Frequency Synthesizers: Integrated into frequency synthesizers for precise frequency control.
  • Parametric Amplifiers: Utilized in parametric amplifiers for signal amplification.
  • Phase Shifters: Incorporated into phase shifters to adjust the phase of a signal.

Features:

  • High Capacitance Ratio: Provides a wide range of capacitance variation for effective tuning.
  • Low Series Resistance: Minimizes signal loss and improves circuit performance.
  • High Q Factor: Offers a high Q factor for low noise and stable operation.
  • Small Size: Compact form factor allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting on printed circuit boards (PCBs).

Benefits:

  • Precise Tuning: Enables precise frequency adjustment in electronic circuits.
  • Improved Circuit Performance: Low series resistance and high Q factor enhance circuit performance.
  • Compact Design: Small size allows for integration into small and portable devices.
  • Reliable Operation: Robust design ensures reliable performance over time.
  • Easy Integration: SMT design simplifies the manufacturing process and reduces assembly costs.

The HVC365TRF-E is a reliable and efficient varactor diode suitable for a wide range of electronic tuning applications. Its advanced features and benefits make it a preferred choice for manufacturers of radio tuners, VCOs, frequency synthesizers, and other RF circuits.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess