EN
  • EN
  • DE

TPD12S520DBTR

Part No TPD12S520DBTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI RCVR PORT PROT 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video Equipment
Supply Voltage - Operating 5V
Case / Package 38-TSSOP
Mounting Surface Mount
Win Source Part Number 033539-TPD12S520DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Imaging, Video & Vision, Industrial, Multimedia
Ultra Librarian 3D Model Ultra Librarian TPD12S520DBTR CAD Model

Description

The TPD12S520DBTR is a highly integrated device designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically crafted to provide comprehensive protection and interface functionality for HDMI ports. With the ever-increasing need for high-definition multimedia interfaces in consumer electronics, the TPD12S520DBTR stands as a critical component for ensuring signal integrity and device longevity.

This product is built to safeguard HDMI systems from electrostatic discharge (ESD) and other overvoltage transients. The TPD12S520DBTR integrates IEC 61000-4-2 (Level 4) ESD protection, which is essential for maintaining the integrity of the high-speed signals by preventing damage due to static electricity and surges. It can withstand ESD strikes of ±8 kV (Contact Discharge) and ±15 kV (Air-Gap Discharge), ensuring robust protection for HDMI interfaces.

The TPD12S520DBTR is not just about protection; it also includes features that enhance the performance of HDMI systems. It provides a level shifter for the Hot Plug Detect (HPD) signal and a backdrive protection on the HDMI 5V line, which are crucial for maintaining proper communication between devices. Additionally, the device incorporates a current-limiting load switch and a 55 mA current capability on the 5V line, which is necessary for powering active cables or sinking HDMI devices.

This device comes in a compact DBTR package, which makes it ideal for space-constrained applications. Its small footprint allows for easy integration into a variety of consumer electronics, including televisions, set-top boxes, DVDs, and Blu-ray players, as well as gaming consoles and personal computers.

The TPD12S520DBTR from Texas Instruments exemplifies the company's commitment to providing advanced, reliable solutions for the consumer electronics market. With its robust protection features and signal enhancement capabilities, this product stands as a testament to Texas Instruments' innovation and dedication to quality.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess