EN
  • EN
  • DE

H11N2SD

Part No H11N2SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 5MHz
Propagation Delay tpLH / tpHL (Max) 330ns, 330ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 5mA
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11N
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 873144-H11N2SD
Ultra Librarian 3D Model Ultra Librarian H11N2SD CAD Model

Description

Product Overview: ON Semiconductor H11N2SD Optoisolator

The ON Semiconductor H11N2SD is a high-quality optoisolator device designed for applications requiring electrical isolation between the input and output with a high current transfer ratio. This optoelectronic component is commonly used in a variety of electronic systems to protect sensitive equipment from high voltage transients and to eliminate ground loops.

Key Features

  • High Isolation Voltage: The H11N2SD offers an isolation voltage rating of 7500V peak, ensuring a robust barrier against high voltage spikes and surges that could otherwise damage sensitive circuitry.
  • Current Transfer Ratio (CTR): With a CTR range of 100% to 300%, this optoisolator ensures reliable signal transfer between the input LED and the output photodetector transistor.
  • High-Speed Switching: The device features a high-speed switching capability with a typical response time of 100ns, making it suitable for applications that require fast signal processing.
  • Wide Operating Temperature Range: It operates over a temperature range of -55°C to +100°C, accommodating a broad spectrum of environmental conditions.
  • Industry Standard 6-Pin DIP Package: The H11N2SD comes in a dual-in-line package, which is compatible with standard PCB layouts and easy to integrate into existing designs.

Applications

The ON Semiconductor H11N2SD is versatile and can be used in various applications, such as:

  • Signal isolation in communication systems
  • Power supply regulation and control
  • Industrial control systems
  • Isolated error amplifiers
  • Computer peripheral interfaces

Product Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The H11N2SD optoisolator is no exception, and it is manufactured to meet stringent industry standards. Its robust design ensures long-term reliability in a wide range of applications, making it a preferred choice for designers looking for an isolation solution that does not compromise on performance.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3411
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Lowest to $4.5703
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8DIP GW
Lowest to $5.3532
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess