EN
  • EN
  • DE

TPA6140A2YFFR

Part No TPA6140A2YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 25MW STER 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 32mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (1.56x1.56)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033512-TPA6140A2YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6140A2YFFR CAD Model

Description

TPA6140A2YFFR - Texas Instruments Audio Amplifier

The TPA6140A2YFFR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to provide excellent sound quality for portable audio applications, making it an ideal choice for designers who need a compact, efficient, and powerful audio amplification solution.

Key Features:

  • High-Quality Audio: With advanced technology, the TPA6140A2YFFR delivers clear and precise sound, ensuring a high-quality audio experience for end-users.
  • Efficiency: This amplifier is designed for low power consumption, which is crucial for battery-operated devices, extending the playback time and enhancing the overall user experience.
  • Output Power: It can deliver 25mW into 16Ω load, which is more than sufficient for a wide range of audio applications, from headphones to small speakers.
  • Signal-to-Noise Ratio: Boasting an impressive SNR, the TPA6140A2YFFR ensures minimal noise interference, providing a cleaner and more enjoyable audio output.
  • Package: The device comes in a compact 20-DSBGA package, making it suitable for space-constrained applications.

Applications:

The TPA6140A2YFFR is versatile and can be used in various audio applications, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Laptops and ultrabooks
  • Bluetooth headphones
  • Other portable audio devices

Technical Specifications:

Parameter Value
Output Power (per channel) 25mW into 16Ω
Signal-to-Noise Ratio (SNR) High SNR
Package Type 20-DSBGA
Operating Temperature Range -40°C to 85°C

With its high performance and low power consumption, the TPA6140A2YFFR from Texas Instruments stands out as a superior choice for any audio amplification requirement in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6425 $51.4000
190+ $0.5272 $100.1680
295+ $0.5108 $150.6860
405+ $0.4943 $200.1915
525+ $0.4778 $250.8450
705+ $0.4284 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess