EN
  • EN
  • DE

SLMD481H08L

Part No SLMD481H08L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 714MW 5.04V / Monocrystalline Solar Cell 714 mW 5.04 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Bulk
Product Status Obsolete
Power (Watts) - Max 714 mW
Current @ Pmpp 178 mA
Voltage @ Pmpp 4 V
Current - Short Circuit (Isc) 200 mA
Type Monocrystalline
Voltage - Open Circuit 5.04 V
Package / Case Cell (16)
Dimension 3.504" L x 2.165" W x 0.079" H (89.00mm x 55.00mm x 2.00mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234112-SLMD481H08L
Ultra Librarian 3D Model Ultra Librarian SLMD481H08L CAD Model

Description

The ANYSOLAR Ltd SLMD481H08L is a solar cell that belongs to the IXOLAR™ series.

  • Type: Monocrystalline
  • Power (Watts) - Max: 714mW
  • Package: Bulk Package
  • Standard Package: 20
  • Dimension: 3.504" L x 2.165" W x 0.079" H (89.00mm x 55.00mm x 2.00mm)
  • Current - Short Circuit (Isc): 200mA
  • REACH Status: REACH unaffected
  • Win Source Part Number: 1234112-SLMD481H08L

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 220MW 6.22V / Monocrystalline Solar Cell 220 mW 6.22 V
Need more? Email Us
Voltaic Systems
2 Watt 6 Volt Solar Panel - ETFE
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 307MW 6.91V / Monocrystalline Solar Cell 307 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess