EN
  • EN
  • DE

TPS61196PWPRQ1

Part No TPS61196PWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC WLED DVR 6CH 400MA 28HTSSOP / TPS61196-Q1 6-String 400-mA WLED Driver with Independent PWM Dimming For Each String
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 8V
Voltage - Supply (Maximum) 30V
Voltage - Output 120V
Current - Output / Channel 200mA
Frequency 800kHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808140-TPS61196PWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61196PWPRQ1 CAD Model

Description

The TPS61196PWPRQ1, from Texas Instruments, is a highly integrated LED driver tailored for automotive and industrial lighting applications. This advanced driver IC is designed to efficiently manage and control multiple LED strings with precision, ensuring consistent brightness and extending the life of the LEDs.

Key Features:

  • Input Voltage Range: The device operates on a wide input voltage range, making it suitable for various automotive power systems.
  • Output Current Control: It provides accurate control of the output current, which can be programmed via an external resistor or through a PWM signal, offering flexibility in brightness control.
  • Channel Configuration: The TPS61196PWPRQ1 supports multiple output channels, allowing independent control of different LED strings.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the LED array from overheating, thus ensuring reliability and safety.
  • Communication Interface: The inclusion of a serial interface permits the programming of the device in complex lighting systems, enabling features like dimming and color mixing.

Applications:

Designed for the automotive market, the TPS61196PWPRQ1 is ideal for headlamps, rear lights, and interior lighting. Its robust design also makes it suitable for industrial lighting systems where reliability and precision are critical.

Package and Quality:

The device comes in a HTSSOP (Thin Shrink Small Outline Package) that is designed for space-efficient PCB layouts. Texas Instruments ensures high-quality standards, and the TPS61196PWPRQ1 is AEC-Q100 qualified, meeting the stringent requirements of the automotive industry.

Environmental Considerations:

In line with environmental regulations and customer demand for eco-friendly products, the TPS61196PWPRQ1 is designed to comply with RoHS standards, minimizing the use of hazardous substances in its manufacture.

Overall, the TPS61196PWPRQ1 LED driver from Texas Instruments stands out as a versatile and reliable solution for advanced lighting systems, providing designers with a flexible tool to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9713 $51.2538
62+ $1.6175 $100.2850
96+ $1.5670 $150.4320
132+ $1.5164 $200.1648
171+ $1.4659 $250.6689
229+ $1.3142 $300.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess