EN
  • EN
  • DE

TPA6139A2PW

Part No TPA6139A2PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 25MW 14TSSOP / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Bulk
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 32Ohm
Voltage - Supply 3V ~ 3.6V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Base Product Number TPA6139
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-28255,TEXTISTPA6139A2PW,2156-TPA6139A2PW
Standard Package 90
Win Source Part Number 1323136-TPA6139A2PW
Ultra Librarian 3D Model Ultra Librarian TPA6139A2PW CAD Model

Description

TPA6139A2PW: High-Fidelity Audio Amplifier by Texas Instruments

The TPA6139A2PW is a high-performance, direct-path stereo headphone amplifier designed by Texas Instruments to deliver exceptional sound quality for a wide range of audio applications. This advanced audio amplifier IC is engineered to provide a high-fidelity audio experience for consumers demanding superior sound from their electronic devices.

Key Features:

  • High-Quality Sound: The TPA6139A2PW boasts a pure, rich audio output with low distortion and noise, ensuring an immersive listening experience.
  • DirectPath™ Technology: Incorporating Texas Instruments' innovative DirectPath™ technology, the amplifier eliminates the need for DC blocking capacitors, reducing the overall component count and saving space on the PCB.
  • Wide Voltage Range: This amplifier operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in various portable devices such as smartphones, tablets, and laptops.
  • Pop Reduction: The TPA6139A2PW features integrated pop-and-click suppression that minimizes noise typically heard during power-up and shutdown transitions.
  • Flexible Gain Settings: It offers configurable gain settings through external gain-setting resistors, allowing designers to tailor the audio output to specific requirements.

Applications:

The TPA6139A2PW is ideal for a variety of audio applications, including:

  • Portable Audio Devices
  • Notebook and Desktop Computers
  • Tablets and Mobile Phones
  • Gaming Consoles
  • Home Entertainment Systems

Technical Specifications:

  • Package: 20-TSSOP
  • Output Power: 25 mW at 32Ω
  • THD+N: 0.008% at 1 kHz
  • Signal to Noise Ratio: 100 dB
  • Channel Separation: 75 dB at 1 kHz

The TPA6139A2PW from Texas Instruments represents a blend of high-quality audio performance with practical design considerations, making it a go-to choice for audio engineers and designers looking to enhance the sound experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4577 $50.3470
270+ $0.3755 $101.3850
415+ $0.3638 $150.9770
570+ $0.3521 $200.6970
735+ $0.3403 $250.1205
985+ $0.3051 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess