EN
  • EN
  • DE

TPA6130A2

Part No TPA6130A2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271889-TPA6130A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Multimedia, Computers & Computer Peripherals, Audio
Ultra Librarian 3D Model Ultra Librarian TPA6130A2 CAD Model

Description

Texas Instruments TPA6130A2 Stereo Headphone Amplifier

The TPA6130A2 from Texas Instruments is a high-fidelity stereo headphone amplifier designed to provide a premium audio experience for consumer electronic devices. This integrated circuit is part of TI's extensive audio amplifier portfolio and is known for its exceptional sound quality and performance.

Key Features

  • DirectPath™ Technology: TI's innovative DirectPath technology eliminates the need for DC-blocking capacitors, ensuring a cleaner audio path and reducing the overall bill of materials.
  • High Output Power: The TPA6130A2 can deliver up to 138 mW per channel into 16-Ω loads, providing ample volume and drive capability for a wide range of headphones.
  • Low Noise and Distortion: With a signal-to-noise ratio (SNR) of 98 dB and total harmonic distortion plus noise (THD+N) of 0.03%, the amplifier ensures a crystal-clear listening experience.
  • Adjustable Gain Settings: The gain of the amplifier can be configured through software control (I2C), offering flexibility in adjusting audio levels to match different headphone impedances and sensitivities.
  • Power Efficiency: Its efficient operation translates to extended battery life in portable devices, making it ideal for smartphones, tablets, and other mobile applications.

Applications

The TPA6130A2 is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • Home Audio Systems
  • Gaming Consoles

Technical Specifications

Parameter Value
Output Power (per channel) 138 mW into 16 Ω
SNR 98 dB
THD+N 0.03%
I2C Interface Yes
Supply Voltage 2.5 V to 5.5 V

Whether you're designing a high-end audio device or looking to upgrade the sound quality of existing products, the TPA6130A2 offers a balance of performance, power efficiency, and versatility to meet the needs of audiophiles and casual listeners alike.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7657 $53.5990
160+ $0.6283 $100.5280
250+ $0.6087 $152.1750
340+ $0.5890 $200.2600
440+ $0.5694 $250.5360
590+ $0.5105 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess