EN
  • EN
  • DE

TPA6120A2DWPRG4

Part No TPA6120A2DWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description HIGH FIDELITY HEADPHONE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 600 Ohm
Operating Supply Voltage 10 V ~ 30 V, ±5 V ~ 15 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-SO PowerPad
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 1271887-TPA6120A2DWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6120A2
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA6120A2DWPRG4 CAD Model

Description

TPA6120A2DWPRG4 Audio Amplifier

The TPA6120A2DWPRG4 from Texas Instruments is a high fidelity audio stereo headphone amplifier integrated circuit designed to deliver exceptional sound quality in a wide range of audio applications. This premium audio amplifier is perfect for professional audio equipment, high-end consumer audio systems, and studio equipment, offering unparalleled audio performance.

With its high bandwidth of 80 MHz and very low distortion of 0.00014% THD+N, the TPA6120A2DWPRG4 ensures a clear, crisp, and dynamic sound reproduction that is faithful to the original recording. The device operates over a wide supply range of ±5 V to ±15 V, allowing for flexible integration into various systems.

The TPA6120A2DWPRG4 features a high slew rate of 1300 V/μs, which enables it to handle rapid changes in audio signals without distortion, making it ideal for high-performance audio applications. Additionally, it has a high output drive capability of 700 mW into 32 Ω, which is sufficient for driving a wide range of headphones with different impedance levels.

This audio amplifier also includes a wide range of protective features such as thermal shutdown and short-circuit protection, ensuring reliable and safe operation under various conditions. Furthermore, the TPA6120A2DWPRG4 is designed with a PowerPAD™ package that provides enhanced thermal performance and space-saving PCB design.

Key Specifications:

  • Part Number: TPA6120A2DWPRG4
  • Manufacturer: Texas Instruments
  • Bandwidth: 80 MHz
  • Total Harmonic Distortion + Noise (THD+N): 0.00014%
  • Slew Rate: 1300 V/μs
  • Output Power: 700 mW into 32 Ω
  • Supply Voltage: ±5 V to ±15 V

Overall, the TPA6120A2DWPRG4 stands out as an exceptional choice for audiophiles and professionals seeking high-quality audio amplification. Its ability to deliver high-fidelity sound with minimal distortion makes it an essential component in the design of premium audio systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess