EN
  • EN
  • DE

TPA6101A2DGKR

Part No TPA6101A2DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 50-mW ULTRALOW-VOLTAGE, FIXED-GAIN STEREO HEADPHONE AUDOI POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16 Ohm
Operating Supply Voltage 1.6 V ~ 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-VSSOP
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1271882-TPA6101A2DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6101A2
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA6101A2DGKR CAD Model

Description

Product Overview: TPA6101A2DGKR by Texas Instruments

The TPA6101A2DGKR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPA6101A2 series, which is known for its small form factor and impressive audio amplification capabilities. It's an ideal choice for portable electronic devices where space is at a premium and quality audio is desired.

The TPA6101A2DGKR is a mono audio power amplifier that operates on a supply voltage range of 2.5V to 5.5V. This makes it versatile for use in a variety of battery-powered devices such as mobile phones, tablets, and portable media players. It is capable of delivering 50mW of continuous RMS power into a 32-ohm load, which ensures clear and powerful sound reproduction for its size.

This amplifier comes in an 8-pin MSOP PowerPAD™ package, which not only saves space but also offers enhanced thermal performance. The PowerPAD™ technology is a distinctive feature that helps in efficient heat dissipation, thereby improving reliability and performance under varying operating conditions.

Furthermore, the TPA6101A2DGKR features a fixed gain of 6 dB, which simplifies the design for engineers, as no external gain-setting components are required. It also includes a shutdown function that reduces the supply current to less than 0.1 µA, contributing to the extended battery life of the end product. This function can be controlled by logic input, allowing the device to be easily integrated into system power management schemes.

Other notable features of the TPA6101A2DGKR include its excellent power supply rejection ratio (PSRR) and low THD+N (Total Harmonic Distortion plus Noise), ensuring high-quality audio output with minimal interference from power supply fluctuations or signal distortion.

Overall, the TPA6101A2DGKR from Texas Instruments is a compact, efficient, and high-quality audio amplifier solution that meets the demanding requirements of modern portable electronics. It combines Texas Instruments' expertise in audio technology with practical design considerations, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4475 $100.6875
350+ $0.4335 $151.7250
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess