EN
  • EN
  • DE

TPA6100A2DGKG4

Part No TPA6100A2DGKG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 50MW 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16Ohm
Voltage - Supply 1.6V ~ 3.6V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-VSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number TPA6100
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 937216-TPA6100A2DGKG4
Ultra Librarian 3D Model Ultra Librarian TPA6100A2DGKG4 CAD Model

Description

TPA6100A2DGKG4 by Texas Instruments

The TPA6100A2DGKG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular model is part of the TPA series, which is known for providing low-voltage audio amplification with high-quality sound output.

Encased in an 8-pin MSOP PowerPAD package, the TPA6100A2DGKG4 is a versatile component that can be integrated into a variety of audio applications. It is particularly suitable for portable devices due to its small form factor and efficient power consumption. The device operates over a wide supply voltage range from 2.5V to 5.5V, making it compatible with most low-voltage systems, and it can deliver an output of 50mW per channel into a 16-ohm load, which is sufficient for driving headphones with excellent sound clarity.

One of the key features of the TPA6100A2DGKG4 is its DirectPath™ technology, which eliminates the need for DC-blocking capacitors on the output. This not only saves space and cost but also improves low-frequency audio response. Furthermore, the device boasts a low THD+N (Total Harmonic Distortion plus Noise) of 0.08% at 1kHz, ensuring that the audio signal is reproduced with high fidelity and minimal distortion.

The amplifier also includes a shutdown function that reduces the current consumption to ultra-low levels when not in use, which is crucial for battery-powered devices. Additionally, the TPA6100A2DGKG4 features an internal thermal and short-circuit protection mechanism, enhancing the reliability and longevity of the product.

Whether it's for personal audio devices, mobile phones, tablets, or other portable electronics, the TPA6100A2DGKG4 from Texas Instruments stands out as an excellent choice for designers looking for a compact, high-performance audio amplifier solution. Its combination of power efficiency, sound quality, and integrated features make it a valuable component in any audio-centric application.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1212 $50.4540
110+ $0.9200 $101.2000
170+ $0.8913 $151.5210
235+ $0.8625 $202.6875
300+ $0.8338 $250.1400
405+ $0.7475 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess