EN
  • EN
  • DE

MSP430F5528IZXH

Part No MSP430F5528IZXH
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80NFBGA / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-NFBGA (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFBGA
Supplier Device Package 80-NFBGA (5x5)
Base Product Number MSP430F5528
Standard Package 576
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348738-MSP430F5528IZXH
Ultra Librarian 3D Model Ultra Librarian MSP430F5528IZXH CAD Model

Description

Product Overview: MSP430F5528IZXH from Texas Instruments

The MSP430F5528IZXH is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), renowned for its remarkable features tailored for low-power and high-precision applications. This MCU is part of TI's MSP430 family, which is celebrated for its ultra-low power consumption and robust integrated peripherals, making it an ideal solution for a variety of embedded systems.

At the heart of the MSP430F5528IZXH lies a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a balanced trade-off between processing power and energy efficiency, ensuring that the device can handle complex tasks while maintaining extended battery life in portable devices. The MCU also boasts a flexible clock system that supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), which allows for precise timing operations and system clock management.

With 128 KB of flash memory and 8 KB of RAM, the MSP430F5528IZXH offers ample space for program storage and smooth runtime operations. The flash memory is particularly noteworthy for its endurance and retention, which are crucial for applications requiring frequent code updates or data logging.

The MSP430F5528IZXH is outfitted with a comprehensive set of peripherals that enhance its capabilities. These include multiple communication interfaces such as UART, I2C, and SPI, which facilitate seamless connectivity with other devices and sensors. Additionally, it includes a 12-bit analog-to-digital converter (ADC) with multiple channels, making it suitable for precision analog signal processing. Digital I/O pins, timers, and an onboard temperature sensor further expand the possible use cases for this versatile MCU.

Encased in a compact 80-pin RHA package, the MSP430F5528IZXH is designed for space-constrained applications. It supports a wide range of supply voltages from 1.8V to 3.6V, which, coupled with its power management features, such as an ultra-low power standby mode with real-time clock, ensures optimal power efficiency.

Whether it's for industrial, consumer, health, and fitness or metering applications, the MSP430F5528IZXH stands out as a reliable choice for developers looking to create products that require low power, high performance, and a rich set of integrated features.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0536 $50.5360
25+ $4.1466 $103.6650
38+ $4.0170 $152.6460
52+ $3.8874 $202.1448
67+ $3.7578 $251.7726
90+ $3.3691 $303.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,527 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess