EN
  • EN
  • DE

ESP32-D0WDQ6-V3

Part No ESP32-D0WDQ6-V3
Manufacturer Espressif
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH WIFI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Espressif
Series ESP32
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation 8DPSK, DSSS, DQPSK, OFDM
Frequency 2.412GHz ~ 2.484GHz
Data Rate (Max) 150Mbps
Power - Output 20.5dBm
Sensitivity -97dBm
Memory Size 448kB ROM, 520kB SRAM
Serial Interfaces ADC, I²C, I²S, SDIO, SPI, PWM, UART
GPIO 34
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 95mA ~ 100mA
Current - Transmitting 130mA ~ 240mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number ESP32-D0
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 851977-ESP32-D0WDQ6-V3
Ultra Librarian 3D Model Ultra Librarian ESP32-D0WDQ6-V3 CAD Model

Description

The 851977-ESP32-D0WDQ6-V3 is an RF transceiver IC that also includes a microcontroller unit (MCU) from Espressif.

  • Series: ESP32
  • Frequency: 2.412GHz ~ 2.484GHz
  • Protocols: 802.11b/g/n, Bluetooth 4.2
  • Memory Size: 448kB ROM, 520kB SRAM
  • Function: RF Transceiver IC
  • Programmable: Yes
  • Power - Output: 20.5dBm
  • Sensitivity: -97dBm
  • Data Rate (Max): 150Mbps
  • Package: Tape & Reel (TR)
  • Standard Package: 3,000 pcs
  • ECCN: 5A992C
  • REACH: Not Affected

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1412 $50.2592
39+ $2.5774 $100.5186
61+ $2.4968 $152.3048
83+ $2.4163 $200.5529
108+ $2.3357 $252.2556
144+ $2.0941 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,420 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess