EN
  • EN
  • DE

TPA6030A4PWPR

Part No TPA6030A4PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 5W STER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 5W x 2 @ 16 Ohm
Supply Voltage - Operating 7 V to 15 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033489-TPA6030A4PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6030A4PWPR CAD Model

Description

The TPA6030A4PWPR is a high-fidelity audio power amplifier integrated circuit designed and manufactured by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This particular IC is part of Texas Instruments' extensive audio amplifier portfolio and is designed to provide a high-quality audio experience for a wide range of consumer electronics applications.

Key Features:

  • Output Power: The TPA6030A4PWPR can deliver up to 5 W into an 8Ω load with a 12 V power supply, making it suitable for a variety of medium-power applications.
  • Efficiency: It features a high-efficiency Class-AB operation, ensuring reduced power loss and heat dissipation, which is critical for maintaining performance in enclosed environments.
  • Signal-to-Noise Ratio (SNR): With an excellent SNR, this audio amplifier provides clear and crisp sound, minimizing the background noise that can detract from the listening experience.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, safeguarding the IC against potential damage from overheating or wiring faults.
  • Multiple Gain Settings: It offers configurable gain settings, allowing designers to tailor the amplification level to specific requirements.

Applications:

The TPA6030A4PWPR is versatile and can be used in a range of audio applications including:

  • Televisions and Monitors
  • Home Theater Systems
  • Portable Audio Devices
  • Desktop and Laptop Computers
  • Active Speakers and Sound Bars

Package and Availability:

The TPA6030A4PWPR is available in a 24-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is designed for optimal thermal performance and space-saving on the PCB. The product is available for order through Texas Instruments' official website and authorized distributors.

Conclusion:

With its superior audio performance, efficiency, and reliability, the TPA6030A4PWPR from Texas Instruments is an excellent choice for developers and manufacturers looking to integrate a robust audio amplifier into their products. Its comprehensive protection features and flexible gain settings make it a versatile component for a wide array of audio solutions.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7641 $52.4051
26+ $3.9091 $101.6366
40+ $3.7869 $151.4760
55+ $3.6647 $201.5585
71+ $3.5426 $251.5246
95+ $3.1761 $301.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess