EN
  • EN
  • DE

TPA6030A4PWP

Part No TPA6030A4PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 3-2 STEREO AUDIO POWER AMPLIFIER WITH ADVANCED DC VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 5W x 2 @ 16 Ohm
Operating Supply Voltage 7 V ~ 15 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-HTSSOP
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271875-TPA6030A4PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6030A4
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA6030A4PWP CAD Model

Description

The TPA6030A4PWP by Texas Instruments is a high-fidelity audio power amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This component is part of Texas Instruments' renowned audio amplifier portfolio, which is celebrated for its integration of advanced technology to provide superior audio experiences.

With its efficient Class-AB architecture, the TPA6030A4PWP ensures a harmonious balance between performance and power consumption. It is capable of driving stereo speakers with an output power of up to 5W per channel into a 4-ohm load with less than 10% THD+N, or 2W per channel into an 8-ohm load, which makes it a versatile choice for various audio applications.

This amplifier is equipped with a range of features that enhance its performance and usability. It includes a built-in 2-band equalizer to allow for sound customization, as well as a DirectPath™ technology that bypasses the need for DC blocking capacitors, reducing the overall component count and system cost. Additionally, the TPA6030A4PWP features a low-power shutdown mode, thermal and short-circuit protection, and an under-voltage protection, ensuring reliable operation under diverse conditions.

The device is housed in a 24-pin HTSSOP (PWP) package, which is conducive to space-saving designs, making it an excellent choice for portable and compact audio systems. It operates over a wide supply voltage range from 8V to 26V, providing designers with flexibility in various application scenarios, including televisions, desktop computers, docking stations, and active speakers.

With its robust design and feature-rich profile, the TPA6030A4PWP stands out as a high-quality audio solution that can meet the demands of both audiophiles and casual listeners. Its integration into audio systems is straightforward, courtesy of Texas Instruments' comprehensive support documentation and application notes, making it a go-to choice for engineers and designers looking to enhance the audio performance of their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8991 $53.8901
25+ $4.0198 $100.4950
39+ $3.8942 $151.8738
54+ $3.7686 $203.5044
69+ $3.6429 $251.3601
92+ $3.2661 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess