EN
  • EN
  • DE

TPA6030A4

Part No TPA6030A4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-2 STEREO AUDIO POWER AMPLIFIER WITH ADVANCED DC VOLUME CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271874-TPA6030A4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6030A4 CAD Model

Description

The TPA6030A4 from Texas Instruments is a high-fidelity, filter-free, stereo audio power amplifier that is designed to deliver premium sound quality for a wide range of consumer electronics. With its advanced technology and efficient operation, the TPA6030A4 is an ideal solution for applications such as TVs, desktop computers, and portable speaker systems.

Key Features

  • Output Power: Capable of delivering up to 5 W per channel into a 4-ohm load with only a 10% total harmonic distortion plus noise (THD+N), and up to 20 W per channel into a 4-ohm load in a mono-bridged configuration.
  • Wide Supply Voltage Range: Operates from a 8 V to 26 V supply, providing flexibility for various power sources and ensuring compatibility with a range of devices.
  • High Efficiency: Class-AB amplifier design with a high efficiency of up to 90%, which minimizes power loss and heat generation.
  • Thermal and Short-Circuit Protection: Integrated protection mechanisms safeguard the amplifier against overheating and short-circuit conditions, ensuring reliability and longevity.
  • Filter-Free Operation: The TPA6030A4 does not require output filters, which simplifies the circuit design and reduces overall system cost.
  • Pop & Click Suppression: Advanced circuitry reduces audible pops and clicks upon startup and shutdown, providing a smoother user experience.
  • Multiple Gain Settings: Offers selectable gain settings to accommodate different input levels and to optimize performance.

Applications

The versatility of the TPA6030A4 makes it suitable for a variety of applications, including:

  • Flat Panel Televisions
  • Desktop and Notebook Computers
  • Portable Audio Systems
  • Home Theater Systems
  • Active Speakers
  • Game Consoles

With its superior audio performance, comprehensive protection features, and ease of integration, the TPA6030A4 stands out as a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3676 $53.6760
23+ $4.4042 $101.2966
36+ $4.2665 $153.5940
49+ $4.1289 $202.3161
63+ $3.9913 $251.4519
84+ $3.5784 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess