EN
  • EN
  • DE

TPA6011A4PWRG4

Part No TPA6011A4PWRG4
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712671-TPA6011A4PWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6011A4PWRG4 CAD Model

Description

The TPA6011A4PWRG4 is a high-fidelity audio power amplifier designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular audio amplifier is part of the TPA series known for delivering quality sound amplification in various consumer electronics applications.

Key Features

  • Amplifier Class: The TPA6011A4PWRG4 operates as a Class-AB amplifier, which offers a blend of the high efficiency of Class-D amplifiers with the low distortion of Class-A amplifiers.
  • Output Power: It can deliver an output power of up to 3W into a 3Ω load, making it suitable for a range of audio applications that require moderate power output without compromising sound quality.
  • Supply Voltage: The device operates over a wide supply voltage range from 2.5V to 5.5V, which allows for flexibility in designing portable audio systems.
  • Thermal and Short-Circuit Protection: The TPA6011A4PWRG4 includes built-in thermal and short-circuit protection features to ensure reliable operation and longevity of the product.
  • Surface-Mount Package: It comes in a TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The TPA6011A4PWRG4 is ideal for a variety of audio applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the TPA6011A4PWRG4 is no exception. It is designed to meet the rigorous demands of the modern audio market, ensuring both performance and durability. With its advanced features and robust design, the TPA6011A4PWRG4 is an excellent choice for manufacturers and designers looking to incorporate a reliable audio amplifier into their products.

Note: For detailed technical specifications and application guidance, refer to the TPA6011A4PWRG4 datasheet provided by Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess