EN
  • EN
  • DE

TPA4411M

Part No TPA4411M
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 80-mW DIRECTPATH STEREO HEADPHONE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271853-TPA4411M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411M CAD Model

Description

Introducing the TPA4411M from Texas Instruments

The TPA4411M is a state-of-the-art audio power amplifier designed by Texas Instruments, a leader in semiconductor technology. This innovative product is tailored for high-performance audio applications that require both efficiency and precision. The TPA4411M boasts a range of features that make it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

Key Features

  • High-Quality Audio Performance: The TPA4411M delivers premium audio quality with low distortion and noise, ensuring a clear and powerful sound output that meets the expectations of audiophiles.
  • Efficient Power Usage: This amplifier is designed for efficiency, reducing power consumption and heat generation, which makes it suitable for compact and portable audio devices.
  • Advanced Thermal Management: With its built-in thermal protection circuitry, the TPA4411M prevents overheating, thus ensuring reliability and longevity of the device.
  • Flexible Power Supply: The TPA4411M can operate across a wide range of power supplies, giving designers the flexibility to incorporate it into various system configurations.
  • Easy Integration: The compact form factor and minimal external component requirements make it straightforward to integrate the TPA4411M into existing and new audio systems.

Applications

The versatility of the TPA4411M allows it to be used in a diverse array of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Portable audio devices
  • Automotive sound systems
  • Active speakers and soundbars

Technical Specifications

At the heart of the TPA4411M are technical specifications that ensure top-notch performance:

  • Output Power Range: Suitable for driving a wide range of speaker loads.
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction.
  • Total Harmonic Distortion (THD): Low THD for accurate sound output.
  • Integrated Protection Features: Overcurrent, overtemperature, and undervoltage lockout.

With the TPA4411M, Texas Instruments continues to push the boundaries of audio technology, providing an amplifier that offers both power and precision, making it an excellent choice for any high-fidelity audio application.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4470 $53.3640
28+ $3.6489 $102.1692
43+ $3.5348 $151.9964
59+ $3.4208 $201.8272
76+ $3.3068 $251.3168
102+ $2.9647 $302.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess