EN
  • EN
  • DE

TPA3200D1EVM

Part No TPA3200D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE FOR TPA3200D1 / TPA3200D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Operating Supply Voltage 8 V ~ 18 V
Board Type Fully Populated
Utilized IC / Part TPA3200D1
Supplied Contents Board(s)
Win Source Part Number 797795-TPA3200D1EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3200D1
Introduction Date May 01, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA3200D1EVM CAD Model

Description

The TPA3200D1EVM from Texas Instruments is a state-of-the-art evaluation module designed for audiophiles, engineers, and audio application designers. This high-performance tool allows for the thorough assessment of the TPA3200D1 Class-D audio power amplifier's capabilities, providing a hands-on experience that facilitates rapid development and prototyping of audio solutions.

At the heart of the TPA3200D1EVM is the TPA3200D1 IC, a highly efficient Class-D amplifier capable of delivering up to 100W of power. This makes it an ideal choice for a range of applications, from home theater systems and soundbars to professional audio equipment and active speakers. With its advanced modulation techniques, the TPA3200D1 ensures high-quality sound reproduction with minimal distortion and noise.

The evaluation module comes equipped with a variety of features that enable users to fully explore the functionality of the TPA3200D1. These include multiple input connectors, easy-to-use gain settings, and comprehensive thermal management. Additionally, the TPA3200D1EVM provides flexible power supply options, accommodating a wide range of voltage inputs to suit different system requirements.

The TPA3200D1EVM is designed with simplicity in mind, ensuring that even those new to audio amplifier technology can quickly set up and begin testing. The module includes clear labeling of all connections and components, along with a detailed user guide that walks through the setup and operation processes. This focus on user experience, combined with the high-quality audio performance, makes the TPA3200D1EVM an invaluable tool for both experimentation and education in the field of audio amplification.

For developers looking to integrate the TPA3200D1 into their designs, the TPA3200D1EVM serves as an excellent reference design. It demonstrates best practices for PCB layout, component selection, and thermal management, which can significantly accelerate the design cycle and help ensure successful end products.

In summary, the TPA3200D1EVM from Texas Instruments is an essential piece of equipment for anyone looking to develop or evaluate high-quality audio amplification systems. Its combination of performance, flexibility, and ease of use makes it a top choice for professionals and hobbyists alike.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess