EN
  • EN
  • DE

TPA3126D2DADR

Part No TPA3126D2DADR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 50W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TPA3126
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 900593-TPA3126D2DADR
Ultra Librarian 3D Model Ultra Librarian TPA3126D2DADR CAD Model

Description

Product Overview: TPA3126D2DADR by Texas Instruments

The TPA3126D2DADR is a high-performance, Class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality with high efficiency. This integrated circuit is well-suited for various audio applications, including home theater systems, soundbars, portable speakers, and other consumer audio products.

Key Features

  • High Efficiency: With its Class-D operation, the TPA3126D2DADR offers an impressive efficiency of over 90%, reducing heat dissipation and eliminating the need for bulky heat sinks.
  • Output Power: The device can deliver up to 50W per channel into a 4-ohm load, ensuring powerful and clear audio output suitable for a wide range of applications.
  • Advanced Modulation Scheme: It employs an advanced modulation scheme that reduces electromagnetic interference (EMI), allowing the use in close proximity to RF-sensitive equipment.
  • Multiple Audio Inputs: The amplifier supports both single-ended and differential inputs, providing flexibility in various audio signal configurations.
  • Protection Features: It includes a suite of protection features such as over-current, over-temperature, and under-voltage protection, ensuring reliable operation under adverse conditions.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V - 26V
Output Power (per channel) Up to 50W (4Ω load)
Total Harmonic Distortion + Noise (THD+N) 0.1% (1W into 8Ω)
Signal-to-Noise Ratio (SNR) 102dB
Package HTSSOP
Operating Temperature Range -40°C to 85°C

The TPA3126D2DADR is available in a compact 32-pin HTSSOP (Thin Shrink Small Outline Package), making it an ideal choice for space-constrained applications without compromising on performance. With its advanced features and robust design, the TPA3126D2DADR by Texas Instruments stands out as a superior solution for high-quality audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4940 $52.2900
75+ $1.3995 $104.9625
115+ $1.3522 $155.5030
160+ $1.2577 $201.2320
210+ $1.2104 $254.1840
260+ $1.1631 $302.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess