EN
  • EN
  • DE

TPA311DGNR

Part No TPA311DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .7W MONO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 700mW x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033471-TPA311DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA311DGNR CAD Model

Description

The TPA311DGNR is a high-fidelity audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This efficient, Class-D amplifier is designed to deliver premium sound quality for a variety of consumer electronics, including televisions, soundbars, portable speakers, and other audio equipment.

Key Features

  • Output Power: The TPA311DGNR is capable of driving impressive output power, suitable for a range of audio applications, ensuring loud and clear sound reproduction without sacrificing quality.
  • High Efficiency: As a Class-D amplifier, it operates with high efficiency, which not only reduces power loss and heat dissipation but also extends battery life in portable devices.
  • Advanced Modulation: The IC uses advanced modulation techniques that help to minimize electromagnetic interference (EMI), making it ideal for use in environments where maintaining signal integrity is crucial.
  • Audio Quality: With its high-quality audio performance, the TPA311DGNR ensures low distortion and high signal-to-noise ratio, delivering crisp and clear audio for an immersive listening experience.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring reliability and longevity of the product.
  • Small Form Factor: The TPA311DGNR comes in a compact package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TPA311DGNR allows it to be used in a wide array of audio applications. Its small footprint and high efficiency make it particularly well-suited for portable audio devices, while its power and sound quality are ideal for home entertainment systems such as TVs and soundbars. Additionally, it can be employed in professional audio equipment where reliability and audio performance are critical.

Conclusion

Overall, the TPA311DGNR from Texas Instruments stands out as a top-tier audio amplification solution. With its combination of power, efficiency, and high-quality audio output, it is engineered to meet the needs of the most demanding audio applications. Whether you're designing consumer electronics or professional audio gear, the TPA311DGNR offers a compelling set of features that can enhance the audio experience for end-users.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7079 $51.4501
46+ $2.2219 $102.2074
70+ $2.1525 $150.6750
97+ $2.0830 $202.0510
125+ $2.0136 $251.7000
167+ $1.8053 $301.4851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess