EN
  • EN
  • DE

TPA3110D2

Part No TPA3110D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 15-W FILTER-FREE STEREO CLASS-D AUDIO POWER AMPLIFIER with SPEAKERGUARD™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271826-TPA3110D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3110D2 CAD Model

Description

Product Overview: TPA3110D2 from Texas Instruments

The TPA3110D2 is a high-efficiency Class-D audio amplifier from the reputable semiconductor manufacturer, Texas Instruments. This advanced audio solution is designed to deliver premium sound quality for a wide range of applications while maintaining a small footprint and energy efficiency.

Key Features

  • Power Output: Capable of delivering up to 15W per channel into an 8Ω load, the TPA3110D2 can drive stereo speakers with clarity and power.
  • Efficiency: With its Class-D architecture, the amplifier boasts an impressive efficiency of over 90%, ensuring minimal heat generation and reduced power loss.
  • Audio Quality: Engineered to provide high-quality audio reproduction, it has a low THD+N, which means less distortion and clearer sound even at high volumes.
  • Advanced Modulation: The device uses advanced EMI suppression technology with spread spectrum control, providing reduced EMI and RF interference.
  • Thermal and Overcurrent Protection: Integrated self-protection circuits including over-temperature and overcurrent protection safeguard the amplifier and connected speakers.

Applications

The TPA3110D2 is versatile and can be used in various applications, including:

  • TVs and soundbars
  • Portable speakers
  • Bluetooth and wireless audio systems
  • Home theater receivers
  • PC audio

Technical Specifications

With a wide supply voltage range of 8V to 26V, the TPA3110D2 can be integrated into various systems without the need for complex power supplies. The device is also designed for simplicity, with a single-ended input structure and multiple gain settings that can be configured via external gain-setting resistors.

Package and Quality

The TPA3110D2 comes in a 32-pin HTSSOP (PWP) package that is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The product is designed for reliability and longevity, meeting the rigorous quality standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0439 $52.1950
120+ $0.8566 $102.7920
185+ $0.8298 $153.5130
250+ $0.8030 $200.7500
325+ $0.7763 $252.2975
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess