EN
  • EN
  • DE

MAX5873EGK+D

Part No MAX5873EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 200MSPS DUAL 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 1.71 V to 1.89 V, 3.135 V to 3.465 V
Digital Supply Voltage 1.71 V to 1.89 V, 3.135 V to 3.465 V
INL/DNL (LSB) ±0.2, ±0.13
Temperature Range - Operating -40°C to 85°C
Case / Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 142223-MAX5873EGK+D
Ultra Librarian 3D Model Ultra Librarian MAX5873EGK+D CAD Model

Description

Maxim Integrated MAX5873EGK+D Product Overview

The MAX5873EGK+D is a high-performance, 16-bit, 2.3Gsps digital-to-analog converter (DAC) designed by Maxim Integrated to meet the demanding requirements of advanced communication systems. This device is well-suited for applications that require high-speed signal generation, such as wireless infrastructure, broadband communications, and instrumentation.

At the heart of the MAX5873EGK+D is its exceptional dynamic performance, which includes superior spurious-free dynamic range (SFDR) and low noise density. This makes it an excellent choice for systems where signal integrity is paramount. With its high sampling rate, the MAX5873EGK+D can generate complex waveforms with high fidelity, making it ideal for multi-carrier, multi-mode transmitters and wideband communication systems.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 2.3Gsps, this DAC ensures that high-frequency signals are accurately reproduced, providing clear and precise digital-to-analog conversions.
  • 16-Bit Resolution: The high resolution of the MAX5873EGK+D offers fine granularity in signal generation, which is crucial for applications that require precise amplitude control.
  • Excellent Dynamic Range: The device boasts an impressive SFDR, minimizing unwanted spectral artifacts and ensuring clean signal generation.
  • Flexible Interface: The MAX5873EGK+D features a versatile digital interface that supports various industry-standard input data formats, facilitating easy integration with a range of system architectures.
  • Integrated Features: The device includes an on-chip PLL (phase-locked loop) and NCO (numerically controlled oscillator), reducing the need for external components and simplifying system design.
  • Compact Package: Housed in a space-saving 68-pin QFN (quad flat no-leads) package, the MAX5873EGK+D is ideal for dense PCB layouts where space is at a premium.

Applications:

  • Wireless Infrastructure (e.g., 5G, LTE)
  • Broadband Communication Systems
  • High-Speed Data Acquisition
  • Instrumentation and Test Equipment
  • Complex Waveform Generation

The MAX5873EGK+D from Maxim Integrated is a top-tier solution for designers looking to incorporate high-speed, high-resolution DAC functionality into their systems. Its advanced features and performance specifications make it a versatile and reliable component for a broad range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess