EN
  • EN
  • DE

TPA3101D2PHPR

Part No TPA3101D2PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W STER 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 033464-TPA3101D2PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3101D2PHPR CAD Model

Description

Overview of TPA3101D2PHPR

The TPA3101D2PHPR is a state-of-the-art audio amplifier integrated circuit (IC) from Texas Instruments, designed to deliver high-quality sound with high efficiency. This advanced IC is part of Texas Instruments' extensive audio amplifier portfolio and is well-suited for a variety of applications ranging from home theater systems to professional audio equipment.

Key Features

  • Output Power: The TPA3101D2PHPR can deliver up to 20 Watts per channel into an 8-ohm load. This makes it powerful enough for a wide range of audio applications, ensuring clear and robust sound output.
  • Class-D Operation: As a Class-D amplifier, it offers greater power efficiency compared to traditional amplifiers, which means less heat dissipation and reduced power consumption.
  • High-Quality Sound: With advanced modulation techniques, the TPA3101D2PHPR minimizes distortion and noise, providing high-fidelity audio that can satisfy audiophiles and casual listeners alike.
  • Thermal and Overcurrent Protection: The IC includes built-in protection features that safeguard the amplifier from damage due to overheating or overcurrent conditions, enhancing its reliability and longevity.
  • Flexible Power Supply: It operates over a wide power supply range, accommodating various system designs and ensuring easy integration into existing setups.

Applications

The versatility of the TPA3101D2PHPR allows it to be used in a diverse array of audio applications. These include but are not limited to:

  • Home Theater Receivers
  • TV Sound Systems
  • Professional Audio Equipment
  • Active Speakers
  • Compact Audio Solutions

Package and Availability

The TPA3101D2PHPR comes in a 48-pin HTQFP (High Thermal Quad Flat Package) that provides excellent thermal performance and space-saving on the PCB. This package ensures that the IC can be easily integrated into various designs without compromising on power or sound quality.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPA3101D2PHPR benefits from the company's commitment to quality and support. With availability through various distributors and direct from Texas Instruments, designers and manufacturers can rely on this IC to meet their high-performance audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2007 $51.2112
34+ $2.9982 $101.9388
52+ $2.8969 $150.6388
75+ $2.6943 $202.0725
97+ $2.5930 $251.5210
121+ $2.4917 $301.4957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess