EN
  • EN
  • DE

TPA3004D2

Part No TPA3004D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-W STEREO CLASS-D AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271810-TPA3004D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Multimedia, Audio
Ultra Librarian 3D Model Ultra Librarian TPA3004D2 CAD Model

Description

TPA3004D2 Stereo Audio Power Amplifier by Texas Instruments

The TPA3004D2 is a high-fidelity, class-D audio power amplifier from Texas Instruments designed to provide premium sound quality for a range of audio applications. Boasting an efficient class-D operation, this amplifier is perfect for systems where power efficiency is paramount, making it an ideal choice for portable and compact audio devices.

With an impressive output power capability, the TPA3004D2 can deliver up to 20 Watts per channel into a 4-ohm load, ensuring robust and powerful audio performance. Its advanced modulation scheme minimizes EMI interference, which allows for the use in close proximity to RF-sensitive circuitry without compromising audio clarity or causing unwanted disturbances.

The amplifier integrates a range of features designed to enhance user experience and simplify system integration. These include a high-efficiency switching frequency that is adjustable up to 1.2MHz, allowing for the use of smaller external components. The TPA3004D2 also comes with built-in overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the product.

For those seeking customization, the TPA3004D2 provides adjustable gain settings, which can be easily configured to suit different system requirements. Additionally, the device supports a single-ended or differential input structure, offering flexibility in various audio input scenarios.

The amplifier's thermal and overcurrent protection circuits safeguard the device and speakers from damage, while the 64-step DC volume control allows for precise volume adjustment. With its mute and standby features, users can also conserve power when the amplifier is not in active use.

Constructed with Texas Instruments' commitment to quality and performance, the TPA3004D2 ensures minimal pop and click noise during turn-on and turn-off transitions, promoting a seamless audio experience. Whether it's for home theater systems, multimedia speakers, or any other audio application demanding high-quality sound and efficiency, the TPA3004D2 stands as a top-tier choice for audio designers and enthusiasts alike.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess