EN
  • EN
  • DE
  • IT

SN74ABT843DBR

Part No SN74ABT843DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 9-BIT BUS-INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1253190-SN74ABT843DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT843
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT843DBR CAD Model

Description

Product Overview: SN74ABT843DBR

The SN74ABT843DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular IC belongs to the ABT (Advanced BiCMOS Technology) family, which is designed to deliver both the speed of Bipolar with the low power consumption of CMOS technology, making it a perfect fit for interfacing with both bipolar and CMOS circuits.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Synchronous Bidirectional Bus Transceiver
  • Package: SSOP (Shrink Small-Outline Package) with 24 pins
  • Operating Temperature: -40°C to +85°C, suitable for industrial temperature ranges
  • Supply Voltage: 4.5V to 5.5V, ideal for 5V systems
  • Speed: Fast propagation delay times
  • Drive Capability: Capable of driving ±48-mA IOH and IOL

Functional Description

The SN74ABT843DBR is designed to provide high-speed bidirectional data communication between buses. The control-function implementation minimizes external timing requirements. This device can operate as two 8-bit transceivers or one 16-bit transceiver, with each byte controlled by separate control signals which can be tied together for full 16-bit operation. It features an output-enable (OE) input that can disable the device so that the buses are effectively isolated.

Applications

Thanks to its flexible architecture and high performance, the SN74ABT843DBR is widely used in a variety of applications. These include:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74ABT843DBR is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. Its SSOP packaging is designed for space-saving on PCBs, and it is specified for operation from -40°C to +85°C, allowing use in a wide range of environmental conditions.

Whether you're designing a high-speed communication interface or looking to bridge different logic families within your digital system, the SN74ABT843DBR offers a reliable and efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess