EN
  • EN
  • DE

TPA3001D1PWP

Part No TPA3001D1PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 20W Class-D 24-Pin HTSSOP EP Tube / IC AMP AUDIO PWR 20W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033449-TPA3001D1PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPA3001D1
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3001D1PWP CAD Model

Description

TPA3001D1PWP Audio Amplifier

The TPA3001D1PWP is a high-fidelity audio power amplifier from Texas Instruments designed to provide a premium auditory experience for a wide range of applications. This efficient Class-D amplifier is capable of delivering up to 20W of continuous power to a 4-ohm load with excellent audio quality and low distortion.

Key Features

  • Output Power: Capable of delivering 20W into 4 ohms with less than 0.5% THD+N.
  • Efficiency: High-efficiency Class-D operation means less heat dissipation and reduced power consumption.
  • Signal-to-Noise Ratio (SNR): Offers a superior SNR of 100 dB, ensuring clear and crisp audio reproduction.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the amplifier from damage due to overheating or overcurrent conditions.
  • Single Supply Operation: Operates on a single power supply ranging from 10V to 26V, providing design flexibility for various applications.
  • Surface-Mount Package: The TPA3001D1PWP comes in a 24-pin HTSSOP PowerPAD package that is suitable for space-constrained designs.

Applications

The TPA3001D1PWP is ideal for a range of audio applications, including:

  • Home Theater Systems
  • Televisions and Soundbars
  • Multimedia Speakers
  • Desktop Audio Systems
  • Portable Speaker Systems

Design Support

Texas Instruments provides comprehensive design support for the TPA3001D1PWP, including detailed datasheets, reference designs, and application notes. This ensures a smooth integration process for designers and engineers looking to incorporate this audio amplifier into their products.

With its combination of power, efficiency, and audio quality, the TPA3001D1PWP from Texas Instruments stands out as a reliable choice for any audio amplification task. Whether you're designing consumer electronics or professional audio equipment, this amplifier is engineered to exceed expectations.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5423 $57.7115
11+ $9.4707 $104.1777
17+ $9.1747 $155.9699
23+ $8.8787 $204.2101
30+ $8.5828 $257.4840
39+ $7.6949 $300.1011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess