EN
  • EN
  • DE

TPA2032D1YZF

Part No TPA2032D1YZF
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.75-W FIXED GAIN MONO FILTER-FREE CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271800-TPA2032D1YZF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2032D1YZF CAD Model

Description

Product Overview: TPA2032D1YZF by Texas Instruments

The TPA2032D1YZF is a high-fidelity, filter-free, Class-D audio amplifier from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient amplifier is designed to deliver premium sound quality with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: Capable of driving 2.5W into a 4Ω load with 5% THD+N from a 5V supply, the TPA2032D1YZF provides a powerful audio output for its size.
  • Efficiency: With an advanced Class-D operation, it boasts high efficiency over 90%, reducing heat generation and extending battery life in portable applications.
  • Filter-Free Operation: Its filter-free architecture allows for reduced external component count, saving on PCB space and overall system cost.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection with auto-recovery ensures reliable operation and longevity of the device.

Applications

The TPA2032D1YZF is versatile and can be used in a variety of applications where quality audio amplification is required. It is particularly well-suited for:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

The device operates over a wide supply voltage range from 2.5V to 5.5V, allowing for flexibility in various power environments. It comes in a compact 9-ball WCSP (YZF) package that is RoHS compliant and lead-free. The TPA2032D1YZF also supports a wide temperature range, making it suitable for diverse operating conditions.

Quality and Support

Texas Instruments is known for its commitment to quality and the TPA2032D1YZF is no exception. Customers can expect robust support, including comprehensive technical documentation, development tools, and a responsive support community. This commitment ensures that integrating the TPA2032D1YZF into your product design is as seamless as possible.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9918 $51.7868
62+ $1.6343 $101.3266
95+ $1.5833 $150.4135
131+ $1.5322 $200.7182
169+ $1.4811 $250.3059
226+ $1.3279 $300.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess