EN
  • EN
  • DE

TPA2030D1YFFR

Part No TPA2030D1YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219669-TPA2030D1YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2030D1YFFR CAD Model

Description

Product Overview: Texas Instruments TPA2030D1YFFR

The TPA2030D1YFFR is a state-of-the-art audio amplifier integrated circuit from Texas Instruments, designed to deliver high-quality sound while maintaining power efficiency. This compact yet powerful audio solution is ideal for portable electronics where space is at a premium and power conservation is essential.

Key Features

  • Output Power: The TPA2030D1YFFR offers 2.5W of continuous average power per channel into a 4-ohm load with less than 1% distortion (THD+N) when powered by a 5V supply, ensuring loud, clear audio for a variety of applications.
  • Efficiency: With an advanced Class-D operation, this IC exhibits a high level of efficiency, which not only reduces power consumption but also minimizes heat dissipation, thereby enhancing the lifespan of the product.
  • Space-Saving Design: The ultra-small YFF package measures just 1.63mm x 1.63mm, making it a perfect choice for space-constrained applications such as smartphones, tablets, and other portable devices.
  • Integrated Depop Circuitry: The TPA2030D1YFFR includes integrated depop circuitry that reduces noise typically heard during power-up and power-down transitions, providing a smoother user experience.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, allowing it to be used in various system configurations and with different battery technologies.

Applications

The TPA2030D1YFFR is versatile and can be used in a multitude of applications where quality audio output is desired. It is particularly well-suited for:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Bluetooth Speakers and Headsets
  • Portable Gaming Systems
  • GPS Devices

With its exceptional audio performance, energy efficiency, and miniaturized footprint, the TPA2030D1YFFR from Texas Instruments represents a leading-edge solution for designers looking to enhance the audio experience in their products without compromising on space or battery life.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product datasheet for TPA2030D1YFFR.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3388 $50.8200
360+ $0.2780 $100.0800
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2520 $250.7400
1,330+ $0.2259 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess