EN
  • EN
  • DE

TPA2019D1V5YZFR

Part No TPA2019D1V5YZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219668-TPA2019D1V5YZFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2019D1V5YZFR CAD Model

Description

The TPA2019D1V5YZFR is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This compact and efficient Class-D amplifier is capable of driving 2.5W into a 4Ω load with excellent audio fidelity, making it an ideal choice for portable and space-constrained audio devices.

Key Features

  • Output Power: Capable of delivering 2.5W into a 4Ω speaker with a 5V supply, this amplifier ensures robust sound output for its size.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, which is particularly beneficial for battery-powered devices, as it extends playback time and reduces heat generation.
  • Audio Quality: The TPA2019D1V5YZFR provides high-quality audio performance with low distortion and noise, ensuring a clear and precise sound reproduction.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the amplifier and connected components from potential damage.
  • Small Footprint: Available in a compact DSBGA package, it is suitable for applications where space is at a premium, without compromising on power or audio quality.
  • Advanced Features: It comes with integrated features such as a differential input architecture, which reduces RF rectification effects, and a fully differential output that drives capacitive loads.

Applications

The TPA2019D1V5YZFR is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and tablets
  • Portable media players
  • Handheld gaming devices
  • Bluetooth speakers
  • Personal digital assistants (PDAs)

Conclusion

With its high efficiency, compact design, and impressive audio output capabilities, the TPA2019D1V5YZFR from Texas Instruments is an excellent choice for designers looking to enhance the audio experience in their products. Whether it's for personal entertainment or professional use, this amplifier delivers reliable and high-quality audio performance in a small package.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess