EN
  • EN
  • DE

TPA2012RTJT

Part No TPA2012RTJT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219666-TPA2012RTJT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2012RTJT CAD Model

Description

The TPA2012RTJT is a high-fidelity audio amplifier designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is a testament to TI's commitment to providing innovative solutions for sound amplification in various applications. The TPA2012RTJT is particularly suitable for portable and space-constrained electronics, where high-quality audio performance and power efficiency are crucial.

Key Features

  • Class-D Operation: The TPA2012RTJT operates as a Class-D amplifier, which offers superior power efficiency compared to traditional Class-AB amplifiers. This efficiency ensures longer battery life in portable devices and reduces the need for bulky heat sinks.
  • Output Power: It is capable of delivering up to 2.1 Watts of continuous RMS power per channel into a 4-ohm load, making it a robust option for driving small to medium-sized speakers.
  • Integrated Depop Circuitry: The device features integrated depop circuitry, which minimizes the popping noise typically heard when the amplifier is powered on or off, maintaining a clear and undisturbed audio experience.
  • Thermal and Short-Circuit Protection: To ensure longevity and reliability, the TPA2012RTJT comes with built-in thermal and short-circuit protection mechanisms that safeguard the device under abnormal operating conditions.

Applications

The TPA2012RTJT is versatile and can be used in a wide range of applications. It is ideal for portable audio devices, such as mobile phones, tablets, and laptops, where space is at a premium and battery life is of the essence. Additionally, it can be utilized in wireless speakers, docking stations, and other compact audio systems requiring high-quality sound amplification.

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • Gain Bandwidth Product: High audio bandwidth for excellent sound reproduction
  • Package: The TPA2012RTJT is available in a compact QFN package, which is suitable for space-constrained applications.

Overall, the TPA2012RTJT from Texas Instruments is an excellent choice for designers looking to incorporate a high-quality, efficient, and reliable audio amplifier into their next project. With its advanced features and robust design, it stands out as a leading solution in the audio amplification market.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess